IR PVC-U Tank Connector Type 050 with a nominal bore of 40 mm, rated for 16 bar pressure, featuring EPDM flat gaskets and a PP washer, with two run-out holes in an octagonal head. The part has a total length of 135 mm, an outer diameter of 59 mm, and weighs 0.379 kg.
IR PVC-U Tank Connector Type 050
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 161058349 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |