Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 158400009

Description
Coupling
Request a Quote
Description
Coupling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158400009 is a push-fit coupling for PE and PEX pipes, rated for water at PN16 pressure, with a bore size of 110 mm. It is made of polypropylene with an EPDM gasket suitable for drinking water, and has a blue-black finish. The coupling measures 185 mm in diameter, 358 mm in length, and weighs 3.195 kg. Installation requires no pipe disassembly.

Datasheet Summary
Powered by GS/AI

The 158400009 is a push-fit coupling for PE and PEX pipes, rated for water at PN16 pressure, with a bore size of 110 mm. It is made of polypropylene with an EPDM gasket suitable for drinking water, and has a blue-black finish. The coupling measures 185 mm in diameter, 358 mm in length, and weighs 3.195 kg. Installation requires no pipe disassembly.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 158400009 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
158400009
Fittings - Couplers-Sockets 158400009
Coupling

Coupling

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400009
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131973 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001045 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131932 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193130067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details