Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400106

Description
Female adaptor
Request a Quote
Description
Female adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, made of polypropylene with a stainless steel AISI430 reinforcement ring and EPDM gasket for drinkable water, rated for water pressure up to PN16, with ISO 7 female parallel thread, in blue-black color; designed for installation without disassembling pipes, compatible with PE and PEX tubing; dimensions are 135 mm in length, 173 mm in height, 133 mm in diameter, with threaded port size of 2 inches, weight of 0.824 kg, and a locking collar length of 26 mm.

Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, made of polypropylene with a stainless steel AISI430 reinforcement ring and EPDM gasket for drinkable water, rated for water pressure up to PN16, with ISO 7 female parallel thread, in blue-black color; designed for installation without disassembling pipes, compatible with PE and PEX tubing; dimensions are 135 mm in length, 173 mm in height, 133 mm in diameter, with threaded port size of 2 inches, weight of 0.824 kg, and a locking collar length of 26 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400106 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400106
Fittings - Adapters-transitions 158400106
Female adaptor

Female adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400106
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001100 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130474 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193131463 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Caps-end-Caps - 158400396 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 30.00 mm (1.18 inch)
View Details