Georg Fischer Piping Systems Ltd Fittings - Saddles 193131558

Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a pressure tapping device for PE100 pipes with diameters from d63 to d400mm and SDR ratings of 9 to 33, designed for live mains tapping under pressure. It features an integrated cutter, a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The saddle supports operating pressures of up to 10 bar for gas and 16 bar for water and is suitable only for pipes with wall thicknesses no greater than SDR17. All variants share the same dimensions L=131mm, L4=402-578mm, and H=164mm, with weights ranging from 0.637kg to 1.738kg depending on size. It is not suitable for pipes with wall thicknesses exceeding SDR17.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a pressure tapping device for PE100 pipes with diameters from d63 to d400mm and SDR ratings of 9 to 33, designed for live mains tapping under pressure. It features an integrated cutter, a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The saddle supports operating pressures of up to 10 bar for gas and 16 bar for water and is suitable only for pipes with wall thicknesses no greater than SDR17. All variants share the same dimensions L=131mm, L4=402-578mm, and H=164mm, with weights ranging from 0.637kg to 1.738kg depending on size. It is not suitable for pipes with wall thicknesses exceeding SDR17.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193131558 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193131558
Fittings - Saddles 193131558
d63-400mm/ SDR11 / With 360° rotatable outlet

d63-400mm/ SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193131558
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001122 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Saddles - 193132507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193131503 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details