Georg Fischer Piping Systems Ltd Fittings - Reducers 761069749

Description
With transition to female thread
Request a Quote
Description
With transition to female thread
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INSTAFLEX Special reducer PB with transition to female thread, part number 761069749, is a DZR brass fitting designed for plumbing applications with EPDM sealing approved for hot and cold water. It has a nominal size of 75 mm and a 1/2 inch Rp female thread. The part weighs 0.291 kg, has a length L1 of 88 mm, L2 of 148 mm, and a maximum k value of 26 mm.

Datasheet Summary
Powered by GS/AI

The INSTAFLEX Special reducer PB with transition to female thread, part number 761069749, is a DZR brass fitting designed for plumbing applications with EPDM sealing approved for hot and cold water. It has a nominal size of 75 mm and a 1/2 inch Rp female thread. The part weighs 0.291 kg, has a length L1 of 88 mm, L2 of 148 mm, and a maximum k value of 26 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 761069749 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
761069749
Fittings - Reducers 761069749
With transition to female thread

With transition to female thread

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 761069749
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130317 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193132473 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Adapters-transitions - 158400095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details