Georg Fischer Piping Systems Ltd Fittings - Saddles 193131512

Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a press-fit fitting designed for tapping live polyethylene pipelines under pressure, with a 360° rotatable outlet and integrated cutter. It supports pipe diameters from d63 to d400 mm and is rated for 16 bar water and 10 bar gas. It is suitable for SDR 9-33 pipes, excluding those with wall thickness exceeding SDR17. The fitting includes a lower part, 4 mm pin connectors, limited-path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. It is not suitable for pipes with wall thickness greater than SDR17. The product is supplied with a lance and requires fusion to the main pipe.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a press-fit fitting designed for tapping live polyethylene pipelines under pressure, with a 360° rotatable outlet and integrated cutter. It supports pipe diameters from d63 to d400 mm and is rated for 16 bar water and 10 bar gas. It is suitable for SDR 9-33 pipes, excluding those with wall thickness exceeding SDR17. The fitting includes a lower part, 4 mm pin connectors, limited-path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. It is not suitable for pipes with wall thickness greater than SDR17. The product is supplied with a lance and requires fusion to the main pipe.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193131512 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193131512
Fittings - Saddles 193131512
d63-400mm/ SDR11 / With 360° rotatable outlet

d63-400mm/ SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193131512
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131974 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400101 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193131475 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details