INSTAFLEX Flange adaptor with groove for PB piping, featuring a spigot for electrofusion fittings and suitable for flange or union nut connections, includes an EPDM O-Ring rated for potable water. The part is identified by code 761069312, has a nominal diameter of 63 mm, weighs 0.160 kg, and measures 76 mm in outer diameter, 90 mm in spigot diameter, 60 mm in length, and 98 mm in height.
With spigot for electrofusion fittings
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069312 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |