ELGEF Plus Tapping saddle for 40 mm pipe, SDR 9-11, with integrated cutter for live tapping under pressure, rated for 16 bar water and 10 bar gas. Monobloc design with O-ring-sealed screw cap, 4 mm pin connectors, and limited path fusion indicators. Dimensions: 120 mm length, 103 mm height, 25 mm outlet bore. Includes lower part. Weight is 0.225 kg.
d40-63mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131414 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |