Georg Fischer Piping Systems Ltd Fittings - others - pipe-outlets-boxes 760857010

Description
With flange
Request a Quote
Description
With flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAFLEX Single pipe outlet in brass with flange, designed for GIS wall mounting, features a screw 760 856 040, self-tapping M6 x 16, and is available in a 16 mm size with Rp 1/2 thread; it has a height H of 100 mm, H1 of 22 mm, and z of 28 mm, with a weight of 0.333 kg.

Datasheet Summary
Powered by GS/AI

INSTAFLEX Single pipe outlet in brass with flange, designed for GIS wall mounting, features a screw 760 856 040, self-tapping M6 x 16, and is available in a 16 mm size with Rp 1/2 thread; it has a height H of 100 mm, H1 of 22 mm, and z of 28 mm, with a weight of 0.333 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - pipe-outlets-boxes - 760857010 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - pipe-outlets-boxes
760857010
Fittings - others - pipe-outlets-boxes 760857010
With flange

With flange

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 760857010
Product Name Fittings - others - pipe-outlets-boxes
Material Brass/Bronze; PB; Brass; Other Metals
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Caps-end-Caps - 158400084 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193132558 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193132443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details