The ELGEF Plus Tapping saddle (kit) PE100 is designed for live tapping of PE100 pipelines with diameters from 63 to 315 mm and SDR ratings of 9 to 33. It features a 360° rotatable outlet, an integrated cutter for pressurized lines, a limited path fusion indicator, a long fusion outlet, an O-ring-sealed screw cap, and 4 mm pin connectors. The assembly includes a lower part and a service line fitting. It is rated for 16 bar water pressure and 10 bar gas pressure. The part number 193132443 corresponds to the 75 mm nominal diameter, 25 mm outlet diameter variant, with a weight of 0.900 kg and overall dimensions L=193 mm, L4=132 mm, Db=160 mm, W=76 mm, H=164 mm, H4=191 mm.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132443 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |