Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 158400084

Description
End cap
Request a Quote
Description
End cap
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, suitable for water at PN16 pressure, made of polypropylene with an EPDM gasket for potable water, in blue-black color; installed without disassembling the pipe; dimensions are 114 mm outer diameter, 124 mm length, 104 mm sleeve length, and 35 mm socket depth; weighs 0.471 kg.

Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, suitable for water at PN16 pressure, made of polypropylene with an EPDM gasket for potable water, in blue-black color; installed without disassembling the pipe; dimensions are 114 mm outer diameter, 124 mm length, 104 mm sleeve length, and 35 mm socket depth; weighs 0.471 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 158400084 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
158400084
Fittings - Caps-end-Caps 158400084
End cap

End cap

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400084
Product Name Fittings - Caps-end-Caps
Material PP; PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001058 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132561 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Plastic Pipe Fittings - 4055745 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details