The ELGEF Plus Tapping saddle kit is designed for tapping live mains under pressure in PE100 pipes with SDR 9-17.6 or SDR 9-26 and SDR 11-33, supporting up to 16 bar water pressure. It features an integrated cutter, a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The kit includes a lower part and a service line fitting. It is suitable for pipe diameters from 63 mm to 315 mm. The part number 193132455 corresponds to the 90 mm diameter, 40 mm branch size variant, with a weight of 0.780 kg, overall length L of 193 mm, and dimensions L4 of 132 mm, Db of 80 mm, W of 130 mm, H of 76 mm, and H4 of 164 mm.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132455 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |