Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 753961617

Description
d160-250mm / SDR11
Request a Quote
Description
d160-250mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap PE100 for pipe SDR 11, rated for 16 bar water pressure and 10 bar gas pressure, with 4 mm pin connectors and limited path fusion indicators. Available in d160 mm size with an outside diameter of 200 mm, length L1 of 90 mm, and maximum length Lmax of 180 mm. Weighs 1.782 kg.

Datasheet Summary
Powered by GS/AI

ELGEF Plus End cap PE100 for pipe SDR 11, rated for 16 bar water pressure and 10 bar gas pressure, with 4 mm pin connectors and limited path fusion indicators. Available in d160 mm size with an outside diameter of 200 mm, length L1 of 90 mm, and maximum length Lmax of 180 mm. Weighs 1.782 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 753961617 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
753961617
Fittings - Caps-end-Caps 753961617
d160-250mm / SDR11

d160-250mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753961617
Product Name Fittings - Caps-end-Caps
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400093 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193131578 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400183 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400140 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details