ELGEF Plus Tapping saddle PE100 for pipe diameters of 160 mm and SDR 9-17.6, designed for gas pressure from 1 to 5 bar. Monobloc construction with integrated cutter for live mains tapping, pre-assembled Gas-Stop mechanism, O-ring-sealed screw cap, and 4 mm pin connectors. Includes limited path fusion indicators and a long fusion outlet. Weight is 0.786 kg, with overall dimensions L=193 mm, L4=130 mm, Db=150 mm, W=494 mm, H=130 mm, H4=96 mm, and maximum flow capacity of 100 m³/h. Suitable for PE100 pipelines with SDR 9-17.6.
d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130494 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |