Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911608

Description
d20-63mm / SDR11
Request a Quote
Description
d20-63mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Electrofusion coupler for PE100 pipe, d20-63mm / SDR11, with 4 mm pin connectors, limited path fusion indicators, removable centre stop, and integral pipe fixation; rated for 10 bar gas and 16 bar water; 32 mm nominal bore, 25 mm nominal pipe diameter, 54 mm outside diameter, 80 mm maximum length, 0.076 kg weight; compatible with SDR pipe 9-11.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Electrofusion coupler for PE100 pipe, d20-63mm / SDR11, with 4 mm pin connectors, limited path fusion indicators, removable centre stop, and integral pipe fixation; rated for 10 bar gas and 16 bar water; 32 mm nominal bore, 25 mm nominal pipe diameter, 54 mm outside diameter, 80 mm maximum length, 0.076 kg weight; compatible with SDR pipe 9-11.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911608 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911608
Fittings - Couplers-Sockets 753911608
d20-63mm / SDR11

d20-63mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911608
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001062 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001091 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400132 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details