The ELGEF Plus Tapping saddle PE100 is designed for tapping live mains under pressure in PE100 pipes with diameters from 63 mm to 400 mm and SDR ratings of 9 to 33. It features a 360° rotatable outlet, an integrated cutter, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The saddle supports up to 10 bar for gas and 16 bar for water, and is suitable for pipes with wall thicknesses up to SDR17.6 or SDR26, depending on pipe size. It comes complete with a lower part and is rated for use on pipes with wall thickness not exceeding SDR17. The product has a fused body and does not require additional components for installation.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131525 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |