Georg Fischer Piping Systems Ltd Fittings - Reducers 753908762

Description
d50-1000mm / SDR17
Request a Quote
Description
d50-1000mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Reducer PE100 is a butt-welding fitting for pipe sizes from d50 to d1000mm with a standard dimension ratio of SDR17, designed for use with PE100 material and compatible with infrared fusion according to DVS 2207. The part 753908762 corresponds to the 225mm x 180mm reducer variant, weighing 1.215 kg, with a nominal pressure rating of 10 bar. All variants are injection moulded up to d315mm and machined above, with consistent nominal pressure and fusion parameters across the series.

Datasheet Summary
Powered by GS/AI

The ecoFIT Reducer PE100 is a butt-welding fitting for pipe sizes from d50 to d1000mm with a standard dimension ratio of SDR17, designed for use with PE100 material and compatible with infrared fusion according to DVS 2207. The part 753908762 corresponds to the 225mm x 180mm reducer variant, weighing 1.215 kg, with a nominal pressure rating of 10 bar. All variants are injection moulded up to d315mm and machined above, with consistent nominal pressure and fusion parameters across the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753908762 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753908762
Fittings - Reducers 753908762
d50-1000mm / SDR17

d50-1000mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753908762
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131567 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Saddles - 193132512 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193131412 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 158001114 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details