The ELGEF Plus Reducer PE100 is a long-version plastic reducer for polyethylene piping, designed for gas at up to 5 bar and water at up to 10 bar pressure. It is available in sizes from d90 to d1000mm with SDR17 wall thickness. Part number 753900882 corresponds to the 560mm to 355mm reducer, measuring 459mm in length, weighing 19.48kg, with s1=21.1mm and s2=33.2mm. The reducer is a push-fit fitting for connection to standard PE100 pipe.
d90-d1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753900882 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |