Blue clamp saddles for PE and PVC pipes, featuring a stainless steel AISI 430 reinforcing ring, NBR O-ring gasket, and galvanized bolts and nuts, rated for up to 16 bar pressure. The part 158001118 corresponds to a 250 mm pipe with a 4-inch female thread (ISO 7 parallel), six M10x80 bolts, and weighs 2.428 kg. Dimensions include a bore diameter of 103 mm, length of 310 mm, height of 314 mm, and height to top of bolt of 38 mm. The unit is constructed from polypropylene and designed for water applications.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001118 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |