Georg Fischer Piping Systems Ltd Fittings - Saddles 193132507

Description
d63-315mm / SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-315mm / SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle (kit) PE100 is a tool for tapping live mains under pressure, designed for PE100 pipes with diameters from 63 to 315 mm and SDR ratings of 9 to 33. It features a 360° rotatable outlet, an integrated cutter, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The unit is supplied as a complete kit with an enclosed service line fitting and includes 4 mm pin connectors. It is rated for 16 bar water pressure and 10 bar gas pressure. The part number 193132507 corresponds to the 180 mm diameter variant with DN 50, which conforms to SDR Pipe 9-26 specifications, with a weight of 1.938 kg, length L of 160 mm, and overall height H of 293 mm.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle (kit) PE100 is a tool for tapping live mains under pressure, designed for PE100 pipes with diameters from 63 to 315 mm and SDR ratings of 9 to 33. It features a 360° rotatable outlet, an integrated cutter, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The unit is supplied as a complete kit with an enclosed service line fitting and includes 4 mm pin connectors. It is rated for 16 bar water pressure and 10 bar gas pressure. The part number 193132507 corresponds to the 180 mm diameter variant with DN 50, which conforms to SDR Pipe 9-26 specifications, with a weight of 1.938 kg, length L of 160 mm, and overall height H of 293 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193132507 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193132507
Fittings - Saddles 193132507
d63-315mm / SDR11 / With 360° rotatable outlet

d63-315mm / SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193132507
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131475 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991105 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193130097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details