The ELGEF Plus Reducer PE100 is a pipe fitting designed for reducing pipe diameters in gas and water systems, with a rated pressure of 5 bar for gas and 10 bar for water. It is manufactured in a long version with SDR17 and is made of PE100 material. The part number 753900880 corresponds to a 125 mm to 110 mm reducer, with a maximum length of 880 mm, a weight of 0.507 kg, and end socket dimensions of s1 = 90 mm and s2 = 6.6 mm. It is designed for use with polyethylene pipes in pressure applications.
d90-d1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753900880 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |