90° Tee with threaded female off take for PE and PEX pipes, made of polypropylene with a stainless steel AISI430 reinforcement ring and EPDM gasket suitable for potable water at PN16 pressure rating, featuring an ISO 7 parallel female thread and blue-black color; for size 63 mm nominal pipe with 2 inch thread, dimensions are 114 mm height, 207 mm length, 104 mm lateral extension, and 26 mm thread length, weighing 1.047 kg.
90° Tee with threaded female off take
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158400196 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |