Rubber sealed branch saddle for PVC-U piping, with solvent cement socket and BS Inch thread, rated for 10 bar water and 1 bar gas, using NBR sealing. Part number 161117097 corresponds to a 6 inch nominal bore, 2 inch outlet, and 120 mm length, weighing 1.364 kg. Not compliant with German KTW-BWGL.
Inch version / Outlet with solvent cement socket
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 161117097 |
| Product Name | Fittings - Saddles |
| Connection Type | Mechanical |