ELGEF Plus Flange adaptor for buttfusion welding according to DVS 2207, sized for 560 mm nominal diameter with SDR17, short version, and a combined flat and serrated jointing face; housed in a PE100 body with NBR, EPDM, or FKM profile seal; rated for 10 bar water and 5 bar gas pressure; weighs 14.410 kg; dimensions include DN 600 mm, BD 615 mm, D1 685 mm, Lmax 185.0 mm, and Type A without chamfer; compatible with holding device 790 123 029.
d560-900mm / SDR17 / Short version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800501 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Electrofusion; Butt Fusion |