Blue clamp saddle for PE and PVC pipes with a stainless steel AISI430 reinforcing ring, O-ring gasket in NBR, and galvanized M8 bolts, rated for PN16 pressure. It is designed for a 63 mm pipe with a 3/4 inch female thread, features four bolts, and weighs 0.222 kg. Dimensions include d1=24 mm, L=62 mm, L1=101 mm, H=96 mm, and H1=21 mm.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001055 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |