Georg Fischer Piping Systems Ltd Fittings - Saddles 193130334

Description
d63-400mm / SDR11
Request a Quote
Description
d63-400mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Spigot saddle fitting for PE10 SDR16 pipes, complete with lower part and 4mm pin connectors, featuring limited path fusion indicators; available in sizes from d63 to d400mm, with a nominal pressure rating of 16 bar and a weight range of 0.400kg to 0.792kg depending on pipe diameter; designed for SDR Pipe 9-26 or SDR Pipe 9-33. The part number 193130334 corresponds to the 250mm pipe variant in this series, with a height H of 334mm and H1 of 279mm. The product is mounted directly onto the pipe without the need for cutting.

Datasheet Summary
Powered by GS/AI

Spigot saddle fitting for PE10 SDR16 pipes, complete with lower part and 4mm pin connectors, featuring limited path fusion indicators; available in sizes from d63 to d400mm, with a nominal pressure rating of 16 bar and a weight range of 0.400kg to 0.792kg depending on pipe diameter; designed for SDR Pipe 9-26 or SDR Pipe 9-33. The part number 193130334 corresponds to the 250mm pipe variant in this series, with a height H of 334mm and H1 of 279mm. The product is mounted directly onto the pipe without the need for cutting.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193130334 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193130334
Fittings - Saddles 193130334
d63-400mm / SDR11

d63-400mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193130334
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193132497 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193132476 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details