The ELGEF Plus Flange adaptor PE100, model 753800020, is a long version with a combined flat and serrated jointing face, designed for IR, butt, and electrofusion welding per DVS 2207, suitable for plastic butterfly valves up to DN300 and metal butterfly valves at DN300 with the ecoFIT special flange adapter SDR11. It has a nominal diameter of 225 mm, length of 200.0 mm, outer diameter D1 of 268 mm, and weighs 3.208 kg. The pressure rating is 16 bar for water and 10 bar for gas. Profile seals are available in NBR, EPDM, or FKM, and flat gaskets for sizes up to DN315 are EPDM or FKM. The part complies with FM 1613 approved - PN 15.
d20-800mm / SDR11 / Long version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800020 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |