ELGEF Plus Tapping saddle for PE100 pipes with nominal diameters from 63 to 160 mm and SDR 9-17.6, designed for tapping live gas mains at pressures between 1 and 5 bar. Features an integrated cutter, gas-stop pre-assembled, o-ring-sealed screw cap, 4 mm pin connectors, and limited path fusion indicators. The monobloc version includes a moulded-on lower part and has no overflow orifice. Physical dimensions include a length L of 193 mm, a height H of 130 mm, and a maximum height H4 of 494 mm. Weight ranges from 0.368 kg to 0.786 kg depending on pipe size. Compatible with SDR 9-17.6 pipes and supports maximum flow rates of 100 m³/h.
d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130492 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |