The 158001056 is a blue clamp saddle for PE and PVC pipes, featuring a stainless steel AISI430 reinforcing ring, an O-ring gasket with flat lip (NBR), and galvanized bolts and nuts. It is rated for PN16 pressure and has a female ISO 7 parallel thread. The saddle accommodates a 63 mm pipe diameter with a 1 inch nominal size, uses four M8x40 bolts, and weighs 0.228 kg. Its dimensions are L=101 mm, L1=62 mm, H=96 mm, and H1=21 mm.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001056 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |