The ELGEF Plus flange adaptor for PE100 pipes, model 753 800 007, is a Type A adapter without chamfer, designed for d25mm pipe with DN20 sizing, suitable for IR, butt, and electrofusion welding per DVS 2207 and EN 1555. It features a combined flat and serrated jointing face, a pressure rating of 16 bar for water and 10 bar for gas, and includes a profile seal in NBR, EPDM, or FKM. The part measures 90.5 mm in length Lmax, with D1 of 58 mm, D4 of 62.0 mm, and a weight of 0.037 kg. It is compatible with plastic butterfly valves up to DN300 and uses a flat gasket in EPDM or FKM for sizes up to d315mm.
d20-800mm / SDR11 / Long version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800007 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |