The ELGEF Plus Tapping saddle PE100 is a monobloc fitting for tapping live PE100 mains under pressure, designed for pipe diameters of 63 to 160 mm with SDR 9-17.6. It features an integrated cutter, O-ring-sealed screw cap, 4 mm pin connectors, and limited path fusion indicators. The part is compatible with installation using the ELGEF Plus tapping key 799 198 047 or 799 198 079. It supports up to 16 bar for water and 10 bar for gas. The unit includes a long fusion outlet and a moulded-on lower section. The specific variant 193131993 corresponds to a 160 mm pipe diameter, 25 mm bore, and weighs 0.641 kg with dimensions L3=125 mm, L4=76 mm, Db=32 mm, W=162 mm, H=233 mm, and H4=96 mm.
d63-160mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131993 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |