Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400111

Description
Female adaptor
Request a Quote
Description
Female adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, made of polypropylene with a stainless steel AISI 430 reinforcement ring, designed for use with PE and PEX pipes under PN16 water pressure. The gasket is EPDM qualified for drinkable water, with ISO 7 parallel female thread. The part has a blue-black color, and measures 161 mm in length, 150 mm in diameter, with l2 dimension of 34 mm and l3 dimension of 34 mm, weighing 1.357 kg. The connection is installable without disassembling the pipe system.

Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, made of polypropylene with a stainless steel AISI 430 reinforcement ring, designed for use with PE and PEX pipes under PN16 water pressure. The gasket is EPDM qualified for drinkable water, with ISO 7 parallel female thread. The part has a blue-black color, and measures 161 mm in length, 150 mm in diameter, with l2 dimension of 34 mm and l3 dimension of 34 mm, weighing 1.357 kg. The connection is installable without disassembling the pipe system.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400111 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400111
Fittings - Adapters-transitions 158400111
Female adaptor

Female adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400111
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4328071 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 158001084 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132514 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193130834 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details