The ELGEF Plus Tapping saddle kit for PE100 pipes, with a 360° rotatable outlet, is designed for tapping live mains under pressure. It includes an integrated cutter, a lower part, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The kit is supplied with a service line fitting, either an ELGEF Plus Coupler or Reducer. It supports gas at 10 bar and water at 16 bar pressure. The part is compatible with SDR pipes ranging from 9-33, and the physical dimensions vary by model size. The total weight, length, and other measurements depend on the pipe diameter and wall thickness, as specified in the product table.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132504 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |