The 161369064 is a wafer check valve in the 369 PVC-U series, featuring a V4A stainless steel (316) spring and designed for use with ISO/DIN and ANSI/BS flange adaptors. It supports DN50 nominal diameter, has a maximum pressure rating of 10 bar, and weighs 0.250 kg with an FKM seal. The valve is suitable for vertical or horizontal mounting and requires a stabilizing zone of at least five times the nominal diameter upstream and downstream. Sealing is achieved with a special flange gasket, and it is rated for use with PVC-U piping up to d63. Minimum opening pressure is 20 mbar for horizontal flow.
With V4A spring (stainless steel 316)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369064 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |