Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 161543036

Description
Horizontal/L-port With solvent cement spigots metric
Request a Quote
Description
Horizontal/L-port With solvent cement spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve with L-port and solvent cement spigots, designed for PVC-U piping systems, featuring a lockable lever, PTFE ball seat, and 360° turn capability; mounted in a horizontal orientation, with DN40 size, PN10 pressure rating, and a kv-value of 620 l/min; constructed with integrated stainless steel mounting inserts and compatible with type 546 valve end and union nut; weight is 1.453 kg with FKM seal.

Datasheet Summary
Powered by GS/AI

3-way ball valve with L-port and solvent cement spigots, designed for PVC-U piping systems, featuring a lockable lever, PTFE ball seat, and 360° turn capability; mounted in a horizontal orientation, with DN40 size, PN10 pressure rating, and a kv-value of 620 l/min; constructed with integrated stainless steel mounting inserts and compatible with type 546 valve end and union nut; weight is 1.453 kg with FKM seal.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543036 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
161543036
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 161543036
Horizontal/L-port With solvent cement spigots metric

Horizontal/L-port With solvent cement spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161543036
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514833 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543113 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546111 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 8.03 inch (204.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514816 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details