The ELGEF Plus Tapping saddle PE100 is designed for tapping live polyethylene pipes under pressure, compatible with pipe diameters from 63mm to 400mm and SDR ratings up to 33. It features an integrated cutter, a 360° rotatable outlet, and a long fusion outlet with limited path fusion indicators. The saddle is rated for 16 bar water and 10 bar gas pressure, includes a 4 mm pin connector, and an O-ring-sealed screw cap. It is suitable for pipes with wall thicknesses not exceeding SDR17, and is supplied complete with the lower assembly. The part number 193131578 corresponds to the 400mm size variant with a 63mm branch connection.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131578 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |