Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 158400087

Description
End cap
Request a Quote
Description
End cap
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, rated for water at PN16, made of polypropylene with an EPDM gasket suitable for drinking water, in blue-black color. The part is designed for installation without disassembling the pipe. The specific variant 158400087 has a nominal diameter of 110 mm, a length of 209 mm, a total length including the socket of 175 mm, and weighs 1.901 kg.

Datasheet Summary
Powered by GS/AI

End cap for PE and PEX pipes, rated for water at PN16, made of polypropylene with an EPDM gasket suitable for drinking water, in blue-black color. The part is designed for installation without disassembling the pipe. The specific variant 158400087 has a nominal diameter of 110 mm, a length of 209 mm, a total length including the socket of 175 mm, and weighs 1.901 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 158400087 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
158400087
Fittings - Caps-end-Caps 158400087
End cap

End cap

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400087
Product Name Fittings - Caps-end-Caps
Material PP; PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131567 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Saddles - 193130284 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details
Fittings - Adapters-transitions - 158400088 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Saddles - 158001056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details