The ELGEF Plus Tapping saddle PE100 is a pressure tapping device designed for PE100 pipes with diameters from d63 to d400mm and SDR11 to SDR33, supporting up to 16 bar water pressure and 10 bar gas pressure. It features an integrated cutter for live tapping, a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, and an O-ring-sealed screw cap. The unit is compatible with pipes having wall thicknesses up to SDR17 and includes the lower part. The part number 193131527 corresponds to the 225mm diameter variant with DN63, matching the series specification.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131527 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |