Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400099

Description
Female adaptor
Request a Quote
Description
Female adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, with stainless steel reinforcement ring (AISI 430), suitable for PE and PEX pipes at PN16 pressure, made of polypropylene with an EPDM gasket for drinkable water, featuring a female ISO 7 parallel thread, blue-black color, 50 mm pipe size, 1 inch nominal thread size, 45 mm O.D., 117 mm length, 88 mm insertion depth, 30 mm grip length, and 20 mm nominal thread length, weighing 0.281 kg.

Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, with stainless steel reinforcement ring (AISI 430), suitable for PE and PEX pipes at PN16 pressure, made of polypropylene with an EPDM gasket for drinkable water, featuring a female ISO 7 parallel thread, blue-black color, 50 mm pipe size, 1 inch nominal thread size, 45 mm O.D., 117 mm length, 88 mm insertion depth, 30 mm grip length, and 20 mm nominal thread length, weighing 0.281 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400099 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400099
Fittings - Adapters-transitions 158400099
Female adaptor

Female adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400099
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
Fittings - Saddles - 193132475 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193131434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001089 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details