ELGEF Plus Tapping saddle PE100 for pipe diameters of 63mm to 400mm with SDR11, featuring a 360° rotatable outlet and integrated cutter for tapping live mains under pressure. It supports 10 bar for gas and 16 bar for water, includes a lower part, 4 mm pin connectors, limited path fusion indicators, and an O-ring-sealed screw cap. The part is suitable for pipes with wall thickness up to SDR17 and is not suitable for thicker walls.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131452 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |