Georg Fischer Piping Systems Ltd Fittings - Saddles 158001080

Description
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
Request a Quote
Description
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158001080 is a blue clamp saddle for PE and PVC pipes with a stainless steel AISI430 reinforcing ring, an NBR O-ring gasket with a flat lip, and galvanized M8X50 bolts and nuts. It is rated for PN16 pressure and features a female ISO 7 parallel thread. The saddle has a pipe diameter compatibility of 125 mm and a bolt hole spacing of 6 bolts. The unit weighs 0.592 kg and has dimensions of 101 mm in d1, 166 mm in L, 166 mm in L1, 169 mm in H, and 24 mm in H1.

Datasheet Summary
Powered by GS/AI

The 158001080 is a blue clamp saddle for PE and PVC pipes with a stainless steel AISI430 reinforcing ring, an NBR O-ring gasket with a flat lip, and galvanized M8X50 bolts and nuts. It is rated for PN16 pressure and features a female ISO 7 parallel thread. The saddle has a pipe diameter compatibility of 125 mm and a bolt hole spacing of 6 bolts. The unit weighs 0.592 kg and has dimensions of 101 mm in d1, 166 mm in L, 166 mm in L1, 169 mm in H, and 24 mm in H1.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 158001080 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
158001080
Fittings - Saddles 158001080
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)

654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158001080
Product Name Fittings - Saddles
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400085 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 158001047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130378 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
Fittings - Saddles - 158001099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details