Georg Fischer Piping Systems Ltd Fittings - Saddles 161117067

Description
Inch version / Outlet with solvent cement socket
Request a Quote
Description
Inch version / Outlet with solvent cement socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber sealed branch saddle for PVC-U piping, designed for solvent cement socket connections in inch sizes with a 4-inch main bore and 2-inch outlet, rated for 10 bar water pressure and 1 bar gas pressure, constructed with NBR sealing, and compliant with BS Inch standards. The part is supplied in a 106 mm length and weighs 0.930 kg.

Datasheet Summary
Powered by GS/AI

Rubber sealed branch saddle for PVC-U piping, designed for solvent cement socket connections in inch sizes with a 4-inch main bore and 2-inch outlet, rated for 10 bar water pressure and 1 bar gas pressure, constructed with NBR sealing, and compliant with BS Inch standards. The part is supplied in a 106 mm length and weighs 0.930 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 161117067 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
161117067
Fittings - Saddles 161117067
Inch version / Outlet with solvent cement socket

Inch version / Outlet with solvent cement socket

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 161117067
Product Name Fittings - Saddles
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400150 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Adapters-transitions - 158400100 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193135121 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Caps-end-Caps - 158400396 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE; PP
Metric Size 30.00 mm (1.18 inch)
View Details