The ELGEF Plus Tapping saddle PE100 with part number 193131434 is a monobloc tapping saddle designed for live main tapping on PE100 pipes with a 63 mm outer diameter and SDR 17.6. It supports up to 16 bar pressure for water and 10 bar for gas, features an integrated cutter, 4 mm pin connectors, limited path fusion indicators, and a long fusion outlet with an O-ring-sealed screw cap. The unit measures 130 mm in length, 70 mm in depth, 25 mm in bore, 126 mm in width, 134 mm in height, and 44 mm in outlet height, weighing 0.425 kg.
d40-63mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131434 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |