The ELGEF Plus Tapping saddle PE100 is a fitting for tapping live PE100 pipes under pressure, designed for pipe diameters from d63 to d400mm with SDR 9-33 wall thicknesses. It features a 360° rotatable outlet, an integrated cutter, and a 4 mm pin connector. The unit is rated for 16 bar water and 10 bar gas, and is not suitable for pipes with wall thickness greater than SDR17. It includes a lower part and an O-ring-sealed screw cap with limited path fusion indicators. The physical dimensions and weights vary by pipe size, with L4 dimensions of 131 mm and a standard fusion outlet length of 164 mm.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131522 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |