Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400092

Description
Female adaptor
Request a Quote
Description
Female adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, with stainless steel reinforcement ring (AISI 430), made of polypropylene and equipped with an EPDM gasket rated for drinkable water. Suitable for PE and PEX pipes under PN16 pressure, featuring an ISO 7 parallel female thread. Dimensions are 53 mm outer diameter, 87 mm length, 59 mm l1, 21 mm l2, and 20 mm l3, with a weight of 0.075 kg. Colour is blue-black.

Datasheet Summary
Powered by GS/AI

Female adaptor for connecting to plastic or metal threads, with stainless steel reinforcement ring (AISI 430), made of polypropylene and equipped with an EPDM gasket rated for drinkable water. Suitable for PE and PEX pipes under PN16 pressure, featuring an ISO 7 parallel female thread. Dimensions are 53 mm outer diameter, 87 mm length, 59 mm l1, 21 mm l2, and 20 mm l3, with a weight of 0.075 kg. Colour is blue-black.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400092 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400092
Fittings - Adapters-transitions 158400092
Female adaptor

Female adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400092
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131524 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Adapters-transitions - 158400123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Saddles - 193131434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400188 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details