90° tee with threaded female off take for use with PE and PEX pipes, made of polypropylene with a stainless steel AISI430 reinforcement ring and EPDM gasket rated for potable water at PN16; female thread is ISO 7 parallel, colour blue-black, with 110 mm nominal pipe size and 4 inch off-take thread, operating pressure up to 10 bar, dimensions D=185 mm, L=484 mm, l1=175 mm, l2=53 mm, l3=40 mm, H=135 mm, weight 4.216 kg.
90° Tee with threaded female off take
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158400199 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |