The ELGEF Plus Tapping saddle PE100 is a monobloc fitting designed for tapping live PE100 gas mains under pressure, with an integrated cutter and pre-assembled gas-stop rated for 1 to 5 bar. It is suitable for SDR 9-17.6 pipelines and features a long fusion outlet, O-ring-sealed screw cap, 4 mm pin connectors, and limited path fusion indicators. The unit has a moulded-on lower part and no overflow orifice. The dimensions and weight vary by pipe diameter and connection size, with overall length ranging from 110 mm to 130 mm and weight between 0.368 kg and 0.786 kg depending on configuration.
d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130462 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |