Blue clamp saddle for PE and PVC pipes with a stainless steel AISI430 reinforcing ring, galvanized bolts and nuts, and an NBR O-ring gasket, rated for PN16 pressure. It has a female ISO 7 parallel thread and is designed for a 160 mm pipe diameter with a 1/2 inch connection. The assembly includes six M8x70 bolts, weighs 0.896 kg, and has dimensions of L=114 mm, L1=226 mm, H=215 mm, H1=24 mm, and d1=18 mm.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001094 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |