Blue clamp saddles for PE and PVC pipes with a stainless steel AISI430 reinforcing ring, galvanized bolts and nuts, and an NBR O-ring gasket, rated for PN16 pressure, are available in a range of sizes and configurations. The part 158001109 corresponds to a 200 mm nominal pipe size with a 1½ inch female thread, featuring six M10×80 bolts, a total length of 262 mm, and a weight of 1.980 kg. The saddle is made of polypropylene and designed for use in water systems.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001109 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |