The ELGEF Plus Tapping saddle PE100 is a fitting designed for tapping live mains under pressure in PE100 pipes with diameters from d63 to d400mm and SDR ratings of 9 to 33. It features a 360° rotatable outlet, an integrated cutter, 4 mm pin connectors, limited path fusion indicators, and an O-ring-sealed screw cap. The saddle is rated for 10 bar gas and 16 bar water pressure, and is suitable for pipes with wall thicknesses up to SDR17.6 for smaller diameters and SDR26 to SDR33 for larger sizes. It includes a lower part and is designed for fusion applications with a long fusion outlet. The device is not suitable for pipes with wall thicknesses exceeding SDR17. The physical dimensions vary by model, but all variants share the same core functionality and pressure ratings.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131534 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |